Vishay Precision Group Surface Mount Resistors MMU01020C3309FB300

Description
Vishay MMU01020C3309FB300
Request a Quote Datasheet
Description
Vishay MMU01020C3309FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786933
Surface Mount Resistors 6786933
Vishay MMU01020C3309FB300

Vishay MMU01020C3309FB300

Supplier's Site
Surface Mount Resistors - 6786933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786933P
Surface Mount Resistors 6786933P
Vishay MMU01020C3309FB300

Vishay MMU01020C3309FB300

Supplier's Site
Surface Mount Resistors - 1803850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803850
Surface Mount Resistors 1803850
Vishay MMU01020C3309FB300

Vishay MMU01020C3309FB300

Supplier's Site
Surface Mount Resistors - 1688139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688139
Surface Mount Resistors 1688139
Vishay MMU01020C3309FB300

Vishay MMU01020C3309FB300

Supplier's Site
0.2W 150V Resistor - 52-MMU01020C3309FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C3309FB300
0.2W 150V Resistor 52-MMU01020C3309FB300
MELF Resistors 0.2W 33ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C3309FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C3309FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 33ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C3309FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C3309FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1050814-MMU01020C3309FB300
Resistors - Chip Resistor - Surface Mount 1050814-MMU01020C3309FB300
Win Source Part Number: 1050814-MMU01020C330 9FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): 1690224; SMM02040C3309FB300; SMM02040C3329FB300; SMM02040C3019FB300; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1406-1,749-1406- 2,749-1406-6

Win Source Part Number: 1050814-MMU01020C3309FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): 1690224; SMM02040C3309FB300; SMM02040C3329FB300; SMM02040C3019FB300;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1406-1,749-1406-2,749-1406-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1406-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1406-2-ND
Chip Resistor - Surface Mount 749-1406-2-ND
33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1406-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1406-6-ND
Chip Resistor - Surface Mount 749-1406-6-ND
33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1406-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1406-1-ND
Chip Resistor - Surface Mount 749-1406-1-ND
33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 33 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 33 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7224
Surface Mount Melf Resistor, Mmu 0102 Series, 33 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7224
Surface Mount MELF Resistor, MMU 0102 Series, 33 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 33 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 33R, 1%, 0102; Resistance Vishay - 12AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 33R, 1%, 0102; Resistance Vishay
12AC1752
Res, Aec-Q200, Thin Film, 33R, 1%, 0102; Resistance Vishay 12AC1752
RES, AEC-Q200, THIN FILM, 33R, 1%, 0102; Resistance:33ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 33R, 1%, 0102; Resistance:33ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6786933 6786933P 1803850 52-MMU01020C3309FB300 1050814-MMU01020C3309FB300 749-1406-2-ND 98K7224 12AC1752
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.2W 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 33 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 33R, 1%, 0102; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 Surface Mount Technology (SMT / SMD); Melf 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details