Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3301FB300

Description
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 3.3 kΩ with a tolerance of 1%. It has a rated power dissipation of 200 mW and is compliant with RoHS standards. This resistor is designed for applications requiring high reliability and stability, making it suitable for use in automotive, telecommunication, industrial, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits excellent overall stability, with a temperature coefficient of ± 50 ppm/K. Its construction utilizes advanced metal film technology, ensuring good pulse load capability and intrinsic sulfur resistance. The product is available in various packaging options, including antistatic blister tape.

Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 3.3 kΩ with a tolerance of 1%. It has a rated power dissipation of 200 mW and is compliant with RoHS standards. This resistor is designed for applications requiring high reliability and stability, making it suitable for use in automotive, telecommunication, industrial, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150 V. The resistor also exhibits excellent overall stability, with a temperature coefficient of ± 50 ppm/K. Its construction utilizes advanced metal film technology, ensuring good pulse load capability and intrinsic sulfur resistance. The product is available in various packaging options, including antistatic blister tape.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1394-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1394-2-ND
Chip Resistor - Surface Mount 749-1394-2-ND
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1394-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1394-6-ND
Chip Resistor - Surface Mount 749-1394-6-ND
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1394-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1394-1-ND
Chip Resistor - Surface Mount 749-1394-1-ND
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1141482-MMU01020C3301FB300
Resistors - Chip Resistor - Surface Mount 1141482-MMU01020C3301FB300
Win Source Part Number: 1141482-MMU01020C330 1FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): MMU01020C3301FB300.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMU-3.30KCCT-ND,749- 1394-1,MMU-3.30KCCT, 749-1394-2,MMU-3.30K CTR-ND,749-1394-6,MM U-3.30KCDKR-ND,MMU-3 .30KCTR,MMU-3.30KCDK R

Win Source Part Number: 1141482-MMU01020C3301FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): MMU01020C3301FB300.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMU-3.30KCCT-ND,749-1394-1,MMU-3.30KCCT,749-1394-2,MMU-3.30KCTR-ND,749-1394-6,MMU-3.30KCDKR-ND,MMU-3.30KCTR,MMU-3.30KCDKR

Buy Now Datasheet
Surface Mount Resistors - 6786924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786924
Surface Mount Resistors 6786924
Vishay MMU01020C3301FB300

Vishay MMU01020C3301FB300

Supplier's Site
Surface Mount Resistors - 6786924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786924P
Surface Mount Resistors 6786924P
Vishay MMU01020C3301FB300

Vishay MMU01020C3301FB300

Supplier's Site
0.2W 150V Resistor - 52-MMU01020C3301FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C3301FB300
0.2W 150V Resistor 52-MMU01020C3301FB300
MELF Resistors 0.2W 3.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C3301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C3301FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 3.3Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C3301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C3301FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C3301FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C3301FB300
Chip Resistor - Surface Mount MMU01020C3301FB300
RES SMD 3.3K OHM 1% 0.3W 0102

RES SMD 3.3K OHM 1% 0.3W 0102

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 3.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7221 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 3.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7221
Surface Mount Melf Resistor, Mmu 0102 Series, 3.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7221
Surface Mount MELF Resistor, MMU 0102 Series, 3.3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 3.3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-1394-2-ND 1141482-MMU01020C3301FB300 6786924 6786924P 52-MMU01020C3301FB300 MMU01020C3301FB300 98K7221
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 0.2W 150V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 3.3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details