Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3300FB300

Description
330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 330 Ohms, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant, making it suitable for environmentally conscious applications. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor is designed for high reliability and stability, making it ideal for use in automotive, telecommunication, and medical equipment applications. Its advanced metal film technology ensures excellent overall stability and pulse load capability. The product is available in various packaging options, including antistatic blister tape.

Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 330 Ohms, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant, making it suitable for environmentally conscious applications. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor is designed for high reliability and stability, making it ideal for use in automotive, telecommunication, and medical equipment applications. Its advanced metal film technology ensures excellent overall stability and pulse load capability. The product is available in various packaging options, including antistatic blister tape.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU-330CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-330CDKR-ND
Chip Resistor - Surface Mount MMU-330CDKR-ND
330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-330CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-330CTR-ND
Chip Resistor - Surface Mount MMU-330CTR-ND
330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-330CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-330CCT-ND
Chip Resistor - Surface Mount MMU-330CCT-ND
330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 330 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 330 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7220
Surface Mount Melf Resistor, Mmu 0102 Series, 330 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7220
Surface Mount MELF Resistor, MMU 0102 Series, 330 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 330 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C3300FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C3300FB300
Resistors - Chip Resistor - Surface Mount MMU01020C3300FB300
RES SMD 330 OHM 1% 0.3W 0102

RES SMD 330 OHM 1% 0.3W 0102

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMU-330CDKR-ND 98K7220 MMU01020C3300FB300
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 330 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD) MELF, 0102
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers