Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3001FB300

Description
3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU-3.00KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-3.00KCTR-ND
Chip Resistor - Surface Mount MMU-3.00KCTR-ND
3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-3.00KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-3.00KCDKR-ND
Chip Resistor - Surface Mount MMU-3.00KCDKR-ND
3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-3.00KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-3.00KCCT-ND
Chip Resistor - Surface Mount MMU-3.00KCCT-ND
3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7216
Surface Mount Melf Resistor, Mmu 0102 Series, 3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7216
Surface Mount MELF Resistor, MMU 0102 Series, 3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 3 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 3K, 1%, 0102; Resistance Vishay - 12AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 3K, 1%, 0102; Resistance Vishay
12AC1750
Res, Aec-Q200, Thin Film, 3K, 1%, 0102; Resistance Vishay 12AC1750
RES, AEC-Q200, THIN FILM, 3K, 1%, 0102; Resistance:3kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 3K, 1%, 0102; Resistance:3kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C3001FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C3001FB300
Chip Resistor - Surface Mount MMU01020C3001FB300
RES SMD 3K OHM 1% 0.3W 0102

RES SMD 3K OHM 1% 0.3W 0102

Supplier's Site Datasheet
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS - 17930-MMU01020C3001FB300 - Utmel Electronic Limited
Hong Kong, China
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS
17930-MMU01020C3001FB300
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS 17930-MMU01020C3001FB300
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS

0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number MMU-3.00KCTR-ND 98K7216 12AC1750 MMU01020C3001FB300 17930-MMU01020C3001FB300
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 3 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 3K, 1%, 0102; Resistance Vishay Chip Resistor - Surface Mount 0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 3kΩ 0102 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details