300 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
300 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
300 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 300 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
MMU 0102-50 1% BL 300R
MMU 0102-50 1% BL 300R
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749-MMU01020C3000FB300CT-ND | 98K7215 | MMU01020C3000FB300 | MMU01020C3000FB300 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 300 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD) | MELF, 0102 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |