Vishay Precision Group Chip Resistor - Surface Mount MMU01020C2702FB300

Description
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1393-6-ND
Chip Resistor - Surface Mount 749-1393-6-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1393-1-ND
Chip Resistor - Surface Mount 749-1393-1-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1393-2-ND
Chip Resistor - Surface Mount 749-1393-2-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 27K, 1%, 0102; Resistance Vishay - 12AC1749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 27K, 1%, 0102; Resistance Vishay
12AC1749
Res, Aec-Q200, Thin Film, 27K, 1%, 0102; Resistance Vishay 12AC1749
RES, AEC-Q200, THIN FILM, 27K, 1%, 0102; Resistance:27kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 27K, 1%, 0102; Resistance:27kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 27 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 27 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7212
Surface Mount Melf Resistor, Mmu 0102 Series, 27 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7212
Surface Mount MELF Resistor, MMU 0102 Series, 27 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 27 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1393-6-ND 12AC1749 98K7212
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 27K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 27 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details