Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMU01020C2701FB300

Description
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1426-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1426-2-ND
Chip Resistor - Surface Mount 749-1426-2-ND
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1426-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1426-1-ND
Chip Resistor - Surface Mount 749-1426-1-ND
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1426-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1426-6-ND
Chip Resistor - Surface Mount 749-1426-6-ND
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS - 17930-MMU01020C2701FB300 - Utmel Electronic Limited
Hong Kong, China
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS
17930-MMU01020C2701FB300
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS 17930-MMU01020C2701FB300
0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS

0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 2.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 2.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7211
Surface Mount Melf Resistor, Mmu 0102 Series, 2.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7211
Surface Mount MELF Resistor, MMU 0102 Series, 2.7 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 2.7 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1426-2-ND 17930-MMU01020C2701FB300 98K7211
Product Name Chip Resistor - Surface Mount 0.3W Thin Film Resistor 150V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0102 Chip Resistor - Surface Mount ROHS Surface Mount Melf Resistor, Mmu 0102 Series, 2.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details