Vishay Intertechnology, Inc. 0.3W 350V Resistor MMU01020C2211FB300

Description
MELF Resistors 0.3W 2.21Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2211FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.3W 2.21Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2211FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3W 350V Resistor - 52-MMU01020C2211FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W 350V Resistor
52-MMU01020C2211FB300
0.3W 350V Resistor 52-MMU01020C2211FB300
MELF Resistors 0.3W 2.21Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2211FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.3W 2.21Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2211FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C2211FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C2211FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C2211FB300TR-ND
2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C2211FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C2211FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C2211FB300DKR-ND
2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C2211FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C2211FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C2211FB300CT-ND
2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.21 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C2211FB300
755048-MMU01020C2211FB300
Chip Resistor - Surface Mount - MMU01020C2211FB300 755048-MMU01020C2211FB300
Manufacturer: Vishay Win Source Part Number: 755048-MMU01020C2211 FB300 Manufacturer Homepage: www.vishay.com Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 755048-MMU01020C2211FB300
Manufacturer Homepage: www.vishay.com
Reference Date Code: 2014
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Professional Thin Film MELF Resistors - 866-MMU01020C2211FB300 - Utmel Electronic Limited
Hong Kong, China
Professional Thin Film MELF Resistors
866-MMU01020C2211FB300
Professional Thin Film MELF Resistors 866-MMU01020C2211FB300
Professional Thin Film MELF Resistors

Professional Thin Film MELF Resistors

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMU01020C2211FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C2211FB300
Resistors - Chip Resistor - Surface Mount MMU01020C2211FB300
MMU 0102-50 1% BL 2K21

MMU 0102-50 1% BL 2K21

Supplier's Site
Res, 2K21, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7543
Res, 2K21, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7543
RES, 2K21, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 2K21, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C2211FB300 749-MMU01020C2211FB300TR-ND 755048-MMU01020C2211FB300 866-MMU01020C2211FB300 MMU01020C2211FB300 84AH7543
Product Name 0.3W 350V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMU01020C2211FB300 Professional Thin Film MELF Resistors Resistors - Chip Resistor - Surface Mount Res, 2K21, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
Resistance Range 2210 ohms 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details