Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MMU01020C2203DB300 MMU01020C2203DB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957966-MMU01020C2203 DB300 Length: 2.2 mm Tolerance: 0.5 % Operating Supply Voltage: 150 V Resistance: 220 kΩ Diameter: 1.1 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957966-MMU01020C2203 DB300 Length: 2.2 mm Tolerance: 0.5 % Operating Supply Voltage: 150 V Resistance: 220 kΩ Diameter: 1.1 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MMU01020C2203DB300 - 957966-MMU01020C2203DB300 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MMU01020C2203DB300
957966-MMU01020C2203DB300
OEM Parts - OEM Parts (M - N) - MMU01020C2203DB300 957966-MMU01020C2203DB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957966-MMU01020C2203 DB300 Length: 2.2 mm Tolerance: 0.5 % Operating Supply Voltage: 150 V Resistance: 220 kΩ Diameter: 1.1 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957966-MMU01020C2203DB300
Length: 2.2 mm
Tolerance: 0.5 %
Operating Supply Voltage: 150 V
Resistance: 220 kΩ
Diameter: 1.1 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 957966-MMU01020C2203DB300
Product Name OEM Parts - OEM Parts (M - N) - MMU01020C2203DB300
Unlock Full Specs
to access all available technical data