Vishay Precision Group Surface Mount Resistors MMU01020C2200FB300

Description
Vishay MMU01020C2200FB300
Request a Quote Datasheet
Description
Vishay MMU01020C2200FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786832
Surface Mount Resistors 6786832
Vishay MMU01020C2200FB300

Vishay MMU01020C2200FB300

Supplier's Site
Surface Mount Resistors - 6786832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786832P
Surface Mount Resistors 6786832P
Vishay MMU01020C2200FB300

Vishay MMU01020C2200FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU-220CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-220CCT-ND
Chip Resistor - Surface Mount MMU-220CCT-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-220CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-220CTR-ND
Chip Resistor - Surface Mount MMU-220CTR-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-220CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-220CDKR-ND
Chip Resistor - Surface Mount MMU-220CDKR-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 220 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 220 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7199
Surface Mount Melf Resistor, Mmu 0102 Series, 220 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7199
Surface Mount MELF Resistor, MMU 0102 Series, 220 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 220 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6786832 6786832P MMU-220CCT-ND 98K7199
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 220 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.2000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details