The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 20 Ohms with a tolerance of 1%. It has a rated power dissipation of 200 mW and is compliant with RoHS standards. This resistor operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The device is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. Its advanced metal film technology ensures excellent overall stability and pulse load capability. The resistor is packaged in antistatic blister tape, facilitating easy handling and integration into electronic assemblies.
Vishay MMU01020C2009FB300
20 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 20 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
Surface Mount MELF Resistor, MMU 0102 Series, 20 ohm, 200 mW, 1%, Metal Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6786839 | 6786839P | 1803736 | 749-1404-6-ND | 98K7198 | 54R3377 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 20 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Surface Mount Melf Resistor, Mmu 0102 Series, 20 Ohm, 200 Mw, 1%, Metal Film Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); 0102 | Surface Mount Technology (SMT / SMD); Melf 0102 | MELF, 0102 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | ||
| Resistance Range | 20 ohms | 20 ohms | ||||
| Power Rating | 0.2000 watts | 0.3000 watts |