Vishay MMU01020C2002FB300 Resistor
20 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 20 kohm, 200 mW, 1%, Metal Film
Surface Mount MELF Resistor, MMU 0102 Series, 20 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 20K OHM 1% 0.3W 0102
RES SMD 20K OHM 1% 0.3W 0102
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 667641 | MMU-20KCTR-ND | 14M6916 | 98K7195 | MMU01020C2002FB300 | MMU01020C2002FB300 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 20 Kohm, 200 Mw, 1%, Metal Film Vishay | Surface Mount Melf Resistor, Mmu 0102 Series, 20 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | MetalFilm | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0102 | MELF, 0102 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | MELF, 0102 | |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | |||
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.3000 watts | 0.3000 watts | 0.3000 watts | 0.3000 watts |