Vishay Precision Group Chip Resistor - Surface Mount MMU01020C2000FB300

Description
200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1413-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1413-1-ND
Chip Resistor - Surface Mount 749-1413-1-ND
200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1413-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1413-2-ND
Chip Resistor - Surface Mount 749-1413-2-ND
200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1413-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1413-6-ND
Chip Resistor - Surface Mount 749-1413-6-ND
200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C2000FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C2000FB300
0.2W 150V Resistor 52-MMU01020C2000FB300
MELF Resistors 0.2W 200ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C2000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2000FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 200ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C2000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C2000FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C2000FB300
1078495-MMU01020C2000FB300
Chip Resistor - Surface Mount - MMU01020C2000FB300 1078495-MMU01020C2000FB300
Manufacturer: Vishay Win Source Part Number: 1078495-MMU01020C200 0FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 200 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0102 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078495-MMU01020C2000FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 200
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0102
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 200 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 200 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7193
Surface Mount Melf Resistor, Mmu 0102 Series, 200 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7193
Surface Mount MELF Resistor, MMU 0102 Series, 200 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 200 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 200R, 1%, 0102; Resistance Vishay - 12AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 200R, 1%, 0102; Resistance Vishay
12AC1744
Res, Aec-Q200, Thin Film, 200R, 1%, 0102; Resistance Vishay 12AC1744
RES, AEC-Q200, THIN FILM, 200R, 1%, 0102; Resistance:200ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 200R, 1%, 0102; Resistance:200ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1413-1-ND 52-MMU01020C2000FB300 1078495-MMU01020C2000FB300 98K7193 12AC1744
Product Name Chip Resistor - Surface Mount 0.2W 150V Resistor Chip Resistor - Surface Mount - MMU01020C2000FB300 Surface Mount Melf Resistor, Mmu 0102 Series, 200 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 200R, 1%, 0102; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details