180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Vishay MMU01020C1803FB300
Surface Mount MELF Resistor, MMU 0102 Series, 180 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-MMU01020C1803FB300DKR-ND | 6786808 | 6786808P | 98K7190 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mmu 0102 Series, 180 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); 0102 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |