Vishay Precision Group Chip Resistor - Surface Mount MMU01020C1801FB300

Description
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1424-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1424-2-ND
Chip Resistor - Surface Mount 749-1424-2-ND
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1424-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1424-6-ND
Chip Resistor - Surface Mount 749-1424-6-ND
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1424-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1424-1-ND
Chip Resistor - Surface Mount 749-1424-1-ND
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 1.8 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.8 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7188
Surface Mount Melf Resistor, Mmu 0102 Series, 1.8 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7188
Surface Mount MELF Resistor, MMU 0102 Series, 1.8 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 1.8 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1424-2-ND 98K7188
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 1.8 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details