180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 180 OHM 1% 0.3W MELF 0102
Surface Mount MELF Resistor, MMU 0102 Series, 180 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749-1412-1-ND | 6786791 | 1688127 | MMU01020C1800FB300 | 98K7187 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 180 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin film | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 180 ohms | 180 ohms |