MELF Resistors 0.2W 1.6Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1601FB30
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1326304-MMU01020C160
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.6 kOhms
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0102
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1423-2,749-1423-
RoHS Status: ROHS3 Compliant
1.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 1.6 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMU01020C1601FB300 | 1326304-MMU01020C1601FB300 | 749-1423-6-ND | 98K7182 |
| Product Name | 0.2W 150V Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 1.6 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 1600 ohms | 1600 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 150 volts | |||
| Operating AC Voltage | 150 volts |