Vishay Precision Group Chip Resistor - Surface Mount - MMU01020C1509FB300 MMU01020C1509FB300

Description
Manufacturer: Vishay Win Source Part Number: 747604-MMU01020C1509 FB300 Family Name: MMU 0102 Manufacturer Homepage: www.vishay.com Reference Date Code: 2011 Alternative Parts (Cross-Reference): TRN50EF15R0F; WRM0102C-15RFI; TRN50EF15R0TRF; SMA-A0102FTDP15R; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 747604-MMU01020C1509 FB300 Family Name: MMU 0102 Manufacturer Homepage: www.vishay.com Reference Date Code: 2011 Alternative Parts (Cross-Reference): TRN50EF15R0F; WRM0102C-15RFI; TRN50EF15R0TRF; SMA-A0102FTDP15R; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1509FB300
747604-MMU01020C1509FB300
Chip Resistor - Surface Mount - MMU01020C1509FB300 747604-MMU01020C1509FB300
Manufacturer: Vishay Win Source Part Number: 747604-MMU01020C1509 FB300 Family Name: MMU 0102 Manufacturer Homepage: www.vishay.com Reference Date Code: 2011 Alternative Parts (Cross-Reference): TRN50EF15R0F; WRM0102C-15RFI; TRN50EF15R0TRF; SMA-A0102FTDP15R; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747604-MMU01020C1509FB300
Family Name: MMU 0102
Manufacturer Homepage: www.vishay.com
Reference Date Code: 2011
Alternative Parts (Cross-Reference): TRN50EF15R0F; WRM0102C-15RFI; TRN50EF15R0TRF; SMA-A0102FTDP15R;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 749-MMU01020C1509FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1509FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1509FB300TR-ND
15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1509FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1509FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1509FB300DKR-ND
15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1509FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1509FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1509FB300CT-ND
15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
0.3W 350V Resistor - 52-MMU01020C1509FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W 350V Resistor
52-MMU01020C1509FB300
0.3W 350V Resistor 52-MMU01020C1509FB300
MELF Resistors 0.3W 15ohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C1509FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1509FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.3W 15ohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C1509FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1509FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 15 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 15 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7180
Surface Mount Melf Resistor, Mmu 0102 Series, 15 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7180
Surface Mount MELF Resistor, MMU 0102 Series, 15 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 15 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site
Professional Thin Film MELF Resistors - 866-MMU01020C1509FB300 - Utmel Electronic Limited
Hong Kong, China
Professional Thin Film MELF Resistors
866-MMU01020C1509FB300
Professional Thin Film MELF Resistors 866-MMU01020C1509FB300
Professional Thin Film MELF Resistors

Professional Thin Film MELF Resistors

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 747604-MMU01020C1509FB300 749-MMU01020C1509FB300TR-ND 52-MMU01020C1509FB300 98K7180 866-MMU01020C1509FB300
Product Name Chip Resistor - Surface Mount - MMU01020C1509FB300 Chip Resistor - Surface Mount 0.3W 350V Resistor Surface Mount Melf Resistor, Mmu 0102 Series, 15 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Professional Thin Film MELF Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm; Thin Film (Chip); Metal Film, Thin Film
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details