Vishay Precision Group Chip Resistor - Surface Mount - MMU01020C1504FB300 MMU01020C1504FB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977938-MMU01020C1504 FB300 Packaging: Cut Tape Voltage Rating: 350 V Length: 2.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Metal Film, Thin Film Weight: 7.994566 mg Resistance: 1.5 MΩ Power Rating: 200 mW Number of Pins: 2 Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977938-MMU01020C1504 FB300 Packaging: Cut Tape Voltage Rating: 350 V Length: 2.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Metal Film, Thin Film Weight: 7.994566 mg Resistance: 1.5 MΩ Power Rating: 200 mW Number of Pins: 2 Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU01020C1504FB300 - 977938-MMU01020C1504FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1504FB300
977938-MMU01020C1504FB300
Chip Resistor - Surface Mount - MMU01020C1504FB300 977938-MMU01020C1504FB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977938-MMU01020C1504 FB300 Packaging: Cut Tape Voltage Rating: 350 V Length: 2.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Metal Film, Thin Film Weight: 7.994566 mg Resistance: 1.5 MΩ Power Rating: 200 mW Number of Pins: 2 Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977938-MMU01020C1504FB300
Packaging: Cut Tape
Voltage Rating: 350 V
Length: 2.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 150 V
Composition: Metal Film, Thin Film
Weight: 7.994566 mg
Resistance: 1.5 MΩ
Power Rating: 200 mW
Number of Pins: 2
Diameter: 1.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
0.2W 150V Resistor - 52-MMU01020C1504FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1504FB300
0.2W 150V Resistor 52-MMU01020C1504FB300
MELF Resistors 0.2W 1.5Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1504FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1.5Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1504FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1504FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1504FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1504FB300CT-ND
MMU 0102-50 1% BL 1M5

MMU 0102-50 1% BL 1M5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1504FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1504FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1504FB300DKR-ND
MMU 0102-50 1% BL 1M5

MMU 0102-50 1% BL 1M5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1504FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1504FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1504FB300TR-ND
MMU 0102-50 1% BL 1M5

MMU 0102-50 1% BL 1M5

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C1504FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C1504FB300
Resistors - Chip Resistor - Surface Mount MMU01020C1504FB300
MMU 0102-50 1% BL 1M5

MMU 0102-50 1% BL 1M5

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 1.5 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.5 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7179
Surface Mount Melf Resistor, Mmu 0102 Series, 1.5 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7179
Surface Mount MELF Resistor, MMU 0102 Series, 1.5 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 1.5 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1M5, 1%, 0102; Resistance Vishay - 12AC1743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1M5, 1%, 0102; Resistance Vishay
12AC1743
Res, Aec-Q200, Thin Film, 1M5, 1%, 0102; Resistance Vishay 12AC1743
RES, AEC-Q200, THIN FILM, 1M5, 1%, 0102; Resistance:1.5Mohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1M5, 1%, 0102; Resistance:1.5Mohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 977938-MMU01020C1504FB300 52-MMU01020C1504FB300 749-MMU01020C1504FB300CT-ND MMU01020C1504FB300 98K7179 12AC1743
Product Name Chip Resistor - Surface Mount - MMU01020C1504FB300 0.2W 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 1.5 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 1M5, 1%, 0102; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0102 Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details