Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMU01020C1502FB300

Description
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU-15.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-15.0KCDKR-ND
Chip Resistor - Surface Mount MMU-15.0KCDKR-ND
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-15.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-15.0KCCT-ND
Chip Resistor - Surface Mount MMU-15.0KCCT-ND
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-15.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-15.0KCTR-ND
Chip Resistor - Surface Mount MMU-15.0KCTR-ND
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667640
Surface Mount Resistors 667640
Vishay MMU01020C1502FB300 Resistor

Vishay MMU01020C1502FB300 Resistor

Supplier's Site
Resistor,thin Film, 15Kohm, 200Mw, 1%; Resistance Vishay - 98K7177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film, 15Kohm, 200Mw, 1%; Resistance Vishay
98K7177
Resistor,thin Film, 15Kohm, 200Mw, 1%; Resistance Vishay 98K7177
RESISTOR,THIN FILM, 15KOHM, 200mW, 1%; Resistance:15kohm; Product Range:MMU 0102 Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR,THIN FILM, 15KOHM, 200mW, 1%; Resistance:15kohm; Product Range:MMU 0102 Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 15K, 1%, 0102; Resistance Vishay - 12AC1742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 15K, 1%, 0102; Resistance Vishay
12AC1742
Res, Aec-Q200, Thin Film, 15K, 1%, 0102; Resistance Vishay 12AC1742
RES, AEC-Q200, THIN FILM, 15K, 1%, 0102; Resistance:15kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 15K, 1%, 0102; Resistance:15kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C1502FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C1502FB300
Chip Resistor - Surface Mount MMU01020C1502FB300
RES SMD 15K OHM 1% 0.3W 0102

RES SMD 15K OHM 1% 0.3W 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number MMU-15.0KCDKR-ND 667640 98K7177 12AC1742 MMU01020C1502FB300
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor,thin Film, 15Kohm, 200Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 15K, 1%, 0102; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD); 0102
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details