Vishay Precision Group 0.2W 150V Resistor MMU01020C1302FB300

Description
MELF Resistors 0.2W 13Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1302FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 13Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1302FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C1302FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1302FB300
0.2W 150V Resistor 52-MMU01020C1302FB300
MELF Resistors 0.2W 13Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1302FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 13Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1302FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1302FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6786753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786753
Surface Mount Resistors 6786753
Vishay MMU01020C1302FB300

Vishay MMU01020C1302FB300

Supplier's Site
Surface Mount Resistors - 6786753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786753P
Surface Mount Resistors 6786753P
Vishay MMU01020C1302FB300

Vishay MMU01020C1302FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-1435-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1435-1-ND
Chip Resistor - Surface Mount 749-1435-1-ND
13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1435-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1435-6-ND
Chip Resistor - Surface Mount 749-1435-6-ND
13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1435-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1435-2-ND
Chip Resistor - Surface Mount 749-1435-2-ND
13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 13 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 13 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7171
Surface Mount Melf Resistor, Mmu 0102 Series, 13 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7171
Surface Mount MELF Resistor, MMU 0102 Series, 13 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 13 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 13K, 1%, 0102; Resistance Vishay - 12AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 13K, 1%, 0102; Resistance Vishay
12AC1741
Res, Aec-Q200, Thin Film, 13K, 1%, 0102; Resistance Vishay 12AC1741
RES, AEC-Q200, THIN FILM, 13K, 1%, 0102; Resistance:13kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 13K, 1%, 0102; Resistance:13kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C1302FB300 6786753 6786753P 749-1435-1-ND 98K7171 12AC1741
Product Name 0.2W 150V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 13 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 13K, 1%, 0102; Resistance Vishay
Resistance Range 13000 ohms 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers