Vishay Precision Group Chip Resistor - Surface Mount MMU01020C1210FB300

Description
MMU 0102-50 1% BL 121R
Request a Quote Datasheet
Description
MMU 0102-50 1% BL 121R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU01020C1210FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1210FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1210FB300TR-ND
MMU 0102-50 1% BL 121R

MMU 0102-50 1% BL 121R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1210FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1210FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1210FB300CT-ND
MMU 0102-50 1% BL 121R

MMU 0102-50 1% BL 121R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1210FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1210FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1210FB300DKR-ND
MMU 0102-50 1% BL 121R

MMU 0102-50 1% BL 121R

Buy Now Datasheet
0.3W 350V Resistor - 52-MMU01020C1210FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W 350V Resistor
52-MMU01020C1210FB300
0.3W 350V Resistor 52-MMU01020C1210FB300
MELF Resistors 0.3W 121ohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C1210FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1210FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.3W 121ohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C1210FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1210FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 121R, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7539
Res, 121R, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7539
RES, 121R, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 121R, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C1210FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMU01020C1210FB300
Resistors - Chip Resistor - Surface Mount MMU01020C1210FB300
MMU 0102-50 1% BL 121R

MMU 0102-50 1% BL 121R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMU01020C1210FB300TR-ND 52-MMU01020C1210FB300 84AH7539 MMU01020C1210FB300
Product Name Chip Resistor - Surface Mount 0.3W 350V Resistor Res, 121R, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details