Vishay Precision Group 0.2W 150V Resistor MMU01020C1209FB300

Description
MELF Resistors 0.2W 12ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 12ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C1209FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1209FB300
0.2W 150V Resistor 52-MMU01020C1209FB300
MELF Resistors 0.2W 12ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1209FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 12ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1209FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1209FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1209FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1209FB300TR-ND
12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1209FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1209FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1209FB300DKR-ND
12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1209FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1209FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1209FB300CT-ND
12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C1209FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMU01020C1209FB300
Resistors - Chip Resistor - Surface Mount MMU01020C1209FB300
MMU 0102-50 1% BL 12R

MMU 0102-50 1% BL 12R

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 12 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 12 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7168
Surface Mount Melf Resistor, Mmu 0102 Series, 12 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7168
Surface Mount MELF Resistor, MMU 0102 Series, 12 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 12 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C1209FB300 749-MMU01020C1209FB300TR-ND MMU01020C1209FB300 98K7168
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 12 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers