Vishay Precision Group 0.2W 150V Resistor MMU01020C1204FB300

Description
MELF Resistors 0.2W 1.2Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1204FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 1.2Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1204FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C1204FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1204FB300
0.2W 150V Resistor 52-MMU01020C1204FB300
MELF Resistors 0.2W 1.2Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1204FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1.2Mohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1204FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C1204FB300 - 1110832-MMU01020C1204FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1204FB300
1110832-MMU01020C1204FB300
Chip Resistor - Surface Mount - MMU01020C1204FB300 1110832-MMU01020C1204FB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110832-MMU01020C120 4FB300 Packaging: Cut Tape Voltage Rating: 350 V Length: 2.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Metal Film, Thin Film Resistance: 1.2 mΩ Power Rating: 200 mW Number of Pins: 2 Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110832-MMU01020C1204FB300
Packaging: Cut Tape
Voltage Rating: 350 V
Length: 2.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 150 V
Composition: Metal Film, Thin Film
Resistance: 1.2 mΩ
Power Rating: 200 mW
Number of Pins: 2
Diameter: 1.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C

Buy Now
Chip Resistor - Surface Mount - 749-MMU01020C1204FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1204FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C1204FB300DKR-ND
MMU 0102-50 1% BL 1M2

MMU 0102-50 1% BL 1M2

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1204FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1204FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C1204FB300CT-ND
MMU 0102-50 1% BL 1M2

MMU 0102-50 1% BL 1M2

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C1204FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C1204FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C1204FB300TR-ND
MMU 0102-50 1% BL 1M2

MMU 0102-50 1% BL 1M2

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 1.2 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 1.2 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7167
Surface Mount Melf Resistor, Mmu 0102 Series, 1.2 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7167
Surface Mount MELF Resistor, MMU 0102 Series, 1.2 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 1.2 Mohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C1204FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C1204FB300
Resistors - Chip Resistor - Surface Mount MMU01020C1204FB300
MMU 0102-50 1% BL 1M2

MMU 0102-50 1% BL 1M2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C1204FB300 1110832-MMU01020C1204FB300 749-MMU01020C1204FB300DKR-ND 98K7167 MMU01020C1204FB300
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount - MMU01020C1204FB300 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 1.2 Mohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 1.20E6 ohms 0.0012 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details