Vishay Precision Group Chip Resistor - Surface Mount MMU01020C1203FB300

Description
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1445-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1445-6-ND
Chip Resistor - Surface Mount 749-1445-6-ND
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1445-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1445-2-ND
Chip Resistor - Surface Mount 749-1445-2-ND
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1445-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1445-1-ND
Chip Resistor - Surface Mount 749-1445-1-ND
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU01020C1203FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C1203FB300
Chip Resistor - Surface Mount MMU01020C1203FB300
RES 120K OHM 1% 0.3W MELF 0102

RES 120K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 120K, 1%, 0102; Resistance Vishay - 12AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 120K, 1%, 0102; Resistance Vishay
12AC1740
Res, Aec-Q200, Thin Film, 120K, 1%, 0102; Resistance Vishay 12AC1740
RES, AEC-Q200, THIN FILM, 120K, 1%, 0102; Resistance:120kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 120K, 1%, 0102; Resistance:120kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 120 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 120 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7166
Surface Mount Melf Resistor, Mmu 0102 Series, 120 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7166
Surface Mount MELF Resistor, MMU 0102 Series, 120 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 120 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 749-1445-6-ND MMU01020C1203FB300 12AC1740 98K7166
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 120K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 120 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details