Vishay MMU01020C1200FB300
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.2W 120ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1200FB30
Manufacturer: Vishay
Win Source Part Number: 885478-MMU01020C1200
Series: MMU - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0102
Package: Reel - TR
Categories: Resistors
Case / Package: 0102
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1411-1, 749-1411-2, 749-1411-6
RES, AEC-Q200, THIN FILM, 120R, 1%, 0102; Resistance:120ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Surface Mount MELF Resistor, MMU 0102 Series, 120 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6786738 | 6786738P | 749-1411-6-ND | 52-MMU01020C1200FB300 | 885478-MMU01020C1200FB300 | 12AC1738 | 98K7163 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Chip Resistor - Surface Mount - MMU01020C1200FB300 | Res, Aec-Q200, Thin Film, 120R, 1%, 0102; Resistance Vishay | Surface Mount Melf Resistor, Mmu 0102 Series, 120 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); 0102 | MELF, 0102 | Surface Mount Technology (SMT / SMD) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms | |||
| Power Rating | 0.2000 watts | 0.3000 watts | 0.3000 watts |