MMU 0102-50 1% BL 1K13
MELF Resistors 0.3W 1.13Kohms 1% 0102 150V Product overview: MMU01020C1131FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1131FB30
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960862-MMU01020C1131
Packaging: Tape and Reel
Length: 2.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 150 V
Composition: Thin Film
Resistance: 1.13 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MMU01020C1131FB300TR-ND | 52-MMU01020C1131FB300 | 960862-MMU01020C1131FB300 |
| Product Name | Chip Resistor - Surface Mount | 0.3W 150V Resistor | Chip Resistor - Surface Mount - MMU01020C1131FB300 |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |