MELF Resistors 0.2W 1.1Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1101FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1101FB30
1.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 1.1 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMU01020C1101FB300 | 749-1421-1-ND | 98K7158 |
| Product Name | 0.2W 150V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 1.1 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 1100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 150 volts | ||
| Operating AC Voltage | 150 volts |