MMU 0102-50 1% BL 110R
MMU 0102-50 1% BL 110R
MMU 0102-50 1% BL 110R
MELF Resistors 0.2W 110ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1100FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1100FB30
Vishay MMU01020C1100FB300
MMU 0102-50 1% BL 110R
Surface Mount MELF Resistor, MMU 0102 Series, 110 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-MMU01020C1100FB300TR-ND | 52-MMU01020C1100FB300 | 6786713 | 6786713P | MMU01020C1100FB300 | 98K7157 |
| Product Name | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Surface Mount Resistors | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 110 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | MetalFilm | ||
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); 0102 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % |