MELF Resistors 0.2W 10ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1009FB30
Manufacturer: Vishay
Win Source Part Number: 1078493-MMU01020C100
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 10
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0102
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
10 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 10 OHM 1% 0.3W 0102
Surface Mount MELF Resistor, MMU 0102 Series, 10 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-MMU01020C1009FB300 | 6786719 | 1078493-MMU01020C1009FB300 | MMU-10CTR-ND | MMU01020C1009FB300 | 98K7156 |
| Product Name | 0.2W 150V Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount - MMU01020C1009FB300 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 10 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 150 volts | |||||
| Operating AC Voltage | 150 volts |