Vishay Precision Group Surface Mount Resistors MMU01020C1003FB300

Description
Vishay MMU01020C1003FB300
Request a Quote Datasheet
Description
Vishay MMU01020C1003FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786707
Surface Mount Resistors 6786707
Vishay MMU01020C1003FB300

Vishay MMU01020C1003FB300

Supplier's Site
Surface Mount Resistors - 6786707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786707P
Surface Mount Resistors 6786707P
Vishay MMU01020C1003FB300

Vishay MMU01020C1003FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU-100KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100KCDKR-ND
Chip Resistor - Surface Mount MMU-100KCDKR-ND
100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-100KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100KCTR-ND
Chip Resistor - Surface Mount MMU-100KCTR-ND
100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-100KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100KCCT-ND
Chip Resistor - Surface Mount MMU-100KCCT-ND
100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1003FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1003FB300
0.2W 150V Resistor 52-MMU01020C1003FB300
MELF Resistors 0.2W 100Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1003FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 100Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1003FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1003FB300
1225649-MMU01020C1003FB300
Chip Resistor - Surface Mount - MMU01020C1003FB300 1225649-MMU01020C1003FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 1225649-MMU01020C100 3FB300 Series: MMU 0102 - Professional Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200 Package: MELF, 0102 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 100k Composition: Thin Film Number of Terminations: 2 Size: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0102 Alternative Parts (Cross-Reference): CSRV0102FTEL1003; SMA-A0102FTCL100K; CSRV0102FTDL1003; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Beyschlag
Win Source Part Number: 1225649-MMU01020C1003FB300
Series: MMU 0102 - Professional
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200
Package: MELF, 0102
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 100k
Composition: Thin Film
Number of Terminations: 2
Size: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0102
Alternative Parts (Cross-Reference): CSRV0102FTEL1003; SMA-A0102FTCL100K; CSRV0102FTDL1003;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 100K, 1%, 0102; Resistance Vishay - 12AC1737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100K, 1%, 0102; Resistance Vishay
12AC1737
Res, Aec-Q200, Thin Film, 100K, 1%, 0102; Resistance Vishay 12AC1737
RES, AEC-Q200, THIN FILM, 100K, 1%, 0102; Resistance:100kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100K, 1%, 0102; Resistance:100kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 100 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 100 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7154
Surface Mount Melf Resistor, Mmu 0102 Series, 100 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7154
Surface Mount MELF Resistor, MMU 0102 Series, 100 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 100 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6786707 6786707P MMU-100KCDKR-ND 52-MMU01020C1003FB300 1225649-MMU01020C1003FB300 12AC1737 98K7154
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0.2W 150V Resistor Chip Resistor - Surface Mount - MMU01020C1003FB300 Res, Aec-Q200, Thin Film, 100K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 100 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details