Vishay Precision Group Resistance Vishay MMU01020C1002FB300.

Description
Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Description
Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q2 00 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC9155
Resistance Vishay 27AC9155
Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q2 00 RoHS Compliant: Yes

Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9155
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details