Vishay Precision Group Surface Mount Resistors MMU01020C1002FB300

Description
Vishay MMU01020C1002FB300
Request a Quote Datasheet
Description
Vishay MMU01020C1002FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786703
Surface Mount Resistors 6786703
Vishay MMU01020C1002FB300

Vishay MMU01020C1002FB300

Supplier's Site
Surface Mount Resistors - 6786703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786703P
Surface Mount Resistors 6786703P
Vishay MMU01020C1002FB300

Vishay MMU01020C1002FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU-10KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-10KCCT-ND
Chip Resistor - Surface Mount MMU-10KCCT-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-10KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-10KCTR-ND
Chip Resistor - Surface Mount MMU-10KCTR-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-10KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-10KCDKR-ND
Chip Resistor - Surface Mount MMU-10KCDKR-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU01020C1002FB300 - 846158-MMU01020C1002FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1002FB300
846158-MMU01020C1002FB300
Chip Resistor - Surface Mount - MMU01020C1002FB300 846158-MMU01020C1002FB300
Manufacturer: Vishay Win Source Part Number: 846158-MMU01020C1002 FB300 Series: MMU - Professional Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0040 Other Part Number: MMU-10KCTR, MMU-10KCT, MMU-10KCDKR, MMU-10KTR, MMU-10KCT-ND, MMU-10KTR-ND, MMU-10KDKR-ND, MMU-10KDKR, MMU-10KCCT

Manufacturer: Vishay
Win Source Part Number: 846158-MMU01020C1002FB300
Series: MMU - Professional
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMU-10KCTR, MMU-10KCT, MMU-10KCDKR, MMU-10KTR, MMU-10KCT-ND, MMU-10KTR-ND, MMU-10KDKR-ND, MMU-10KDKR, MMU-10KCCT

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1002FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1002FB300
0.2W 150V Resistor 52-MMU01020C1002FB300
MELF Resistors 0.2W 10Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1002FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 10Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1002FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, 10Kohm, 200Mw, 1%; Resistance Vishay - 98K7153 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10Kohm, 200Mw, 1%; Resistance Vishay
98K7153
Thin Film Resistor, 10Kohm, 200Mw, 1%; Resistance Vishay 98K7153
THIN FILM RESISTOR, 10KOHM, 200mW, 1%; Resistance:10kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 10KOHM, 200mW, 1%; Resistance:10kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10K, 1%, 0102; Resistance Vishay - 61AC6095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 1%, 0102; Resistance Vishay
61AC6095
Res, Aec-Q200, Thin Film, 10K, 1%, 0102; Resistance Vishay 61AC6095
RES, AEC-Q200, THIN FILM, 10K, 1%, 0102; Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 1%, 0102; Resistance:10kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - MMU01020C1002FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C1002FB300
Chip Resistor - Surface Mount MMU01020C1002FB300
RES SMD 10K OHM 1% 0.3W 0102

RES SMD 10K OHM 1% 0.3W 0102

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6786703 6786703P MMU-10KCCT-ND 846158-MMU01020C1002FB300 52-MMU01020C1002FB300 98K7153 61AC6095 MMU01020C1002FB300
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMU01020C1002FB300 0.2W 150V Resistor Thin Film Resistor, 10Kohm, 200Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 10K, 1%, 0102; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2000 watts 0.3000 watts 0.2000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details