Vishay MMU01020C1002FB000 Resistor
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 759803-MMU01020C1002
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MELF Resistors 0.2W 10Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1002FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1002FB00
RES, 10K, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 667638 | 749-MMU01020C1002FB000TR-ND | 759803-MMU01020C1002FB000 | 52-MMU01020C1002FB000 | 84AH7536 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MMU01020C1002FB000 | 0.2W 150V Resistor | Res, 10K, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0102 | MELF, 0102 | |||
| Resistance Range | 10000 ohms | 10000 ohms | |||
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.3000 watts | 0.3000 watts |