Vishay Precision Group Chip Resistor - Surface Mount - MMU01020C1001FB300 MMU01020C1001FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078491-MMU01020C100 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0102 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078491-MMU01020C100 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0102 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU01020C1001FB300 - 1078491-MMU01020C1001FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C1001FB300
1078491-MMU01020C1001FB300
Chip Resistor - Surface Mount - MMU01020C1001FB300 1078491-MMU01020C1001FB300
Manufacturer: Vishay Win Source Part Number: 1078491-MMU01020C100 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0102 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078491-MMU01020C1001FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 1k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0102
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1001FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1001FB300
0.2W 150V Resistor 52-MMU01020C1001FB300
MELF Resistors 0.2W 1Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1001FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 1Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1001FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6786700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786700
Surface Mount Resistors 6786700
Vishay MMU01020C1001FB300

Vishay MMU01020C1001FB300

Supplier's Site
Surface Mount Resistors - 6786700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786700P
Surface Mount Resistors 6786700P
Vishay MMU01020C1001FB300

Vishay MMU01020C1001FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU-1.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.0KCTR-ND
Chip Resistor - Surface Mount MMU-1.0KCTR-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-1.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.0KCDKR-ND
Chip Resistor - Surface Mount MMU-1.0KCDKR-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-1.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-1.0KCCT-ND
Chip Resistor - Surface Mount MMU-1.0KCCT-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 1K, 1%, 0102; Resistance Vishay - 29H2911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K, 1%, 0102; Resistance Vishay
29H2911
Res, Aec-Q200, Thin Film, 1K, 1%, 0102; Resistance Vishay 29H2911
RES, AEC-Q200, THIN FILM, 1K, 1%, 0102; Resistance:1kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K, 1%, 0102; Resistance:1kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Technology:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor,0102,1 Kohm,200 Mw; Resistance Vishay - 98K7152 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,0102,1 Kohm,200 Mw; Resistance Vishay
98K7152
Metal Film Resistor,0102,1 Kohm,200 Mw; Resistance Vishay 98K7152
METAL FILM RESISTOR,0102,1 KOHM,200 mW; Resistance:1kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

METAL FILM RESISTOR,0102,1 KOHM,200 mW; Resistance:1kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C1001FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C1001FB300
Chip Resistor - Surface Mount MMU01020C1001FB300
RES SMD 1K OHM 1% 0.3W 0102

RES SMD 1K OHM 1% 0.3W 0102

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1078491-MMU01020C1001FB300 52-MMU01020C1001FB300 6786700 6786700P MMU-1.0KCTR-ND 29H2911 98K7152 MMU01020C1001FB300
Product Name Chip Resistor - Surface Mount - MMU01020C1001FB300 0.2W 150V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 1K, 1%, 0102; Resistance Vishay Metal Film Resistor,0102,1 Kohm,200 Mw; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.2000 watts 0.3000 watts 0.3000 watts 0.2000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details