1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 0.2W 1Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1001FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1001FB00
Vishay MMU01020C1001FB000 Resistor
MMU 0102-50 1% B0 1K0
RES, 1K, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-MMU01020C1001FB000TR-ND | 52-MMU01020C1001FB000 | 667637 | MMU01020C1001FB000 | 84AH7535 |
| Product Name | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 1K, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD); 0102 | MELF, 0102 | ||
| Tolerance | 1 +/- % | 1 +/- % | 0.0100 +/- % | 1 +/- % |