Vishay Precision Group Chip Resistor - Surface Mount MMU01020C1000FB300

Description
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU-100CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100CTR-ND
Chip Resistor - Surface Mount MMU-100CTR-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-100CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100CCT-ND
Chip Resistor - Surface Mount MMU-100CCT-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-100CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-100CDKR-ND
Chip Resistor - Surface Mount MMU-100CDKR-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C1000FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C1000FB300
0.2W 150V Resistor 52-MMU01020C1000FB300
MELF Resistors 0.2W 100ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1000FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 100ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C1000FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6786690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786690
Surface Mount Resistors 6786690
Vishay MMU01020C1000FB300

Vishay MMU01020C1000FB300

Supplier's Site
Surface Mount Resistors - 6786690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786690P
Surface Mount Resistors 6786690P
Vishay MMU01020C1000FB300

Vishay MMU01020C1000FB300

Supplier's Site
Thin Film Resistor, 100 Ohm, 200Mw, 1%; Resistance Vishay - 98K7151 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100 Ohm, 200Mw, 1%; Resistance Vishay
98K7151
Thin Film Resistor, 100 Ohm, 200Mw, 1%; Resistance Vishay 98K7151
THIN FILM RESISTOR, 100 OHM, 200mW, 1%; Resistance:100ohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 100 OHM, 200mW, 1%; Resistance:100ohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100R, 1%, 0102; Resistance Vishay - 12AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100R, 1%, 0102; Resistance Vishay
12AC1734
Res, Aec-Q200, Thin Film, 100R, 1%, 0102; Resistance Vishay 12AC1734
RES, AEC-Q200, THIN FILM, 100R, 1%, 0102; Resistance:100ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100R, 1%, 0102; Resistance:100ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C1000FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C1000FB300
Chip Resistor - Surface Mount MMU01020C1000FB300
RES SMD 100 OHM 1% 0.3W 0102

RES SMD 100 OHM 1% 0.3W 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number MMU-100CTR-ND 52-MMU01020C1000FB300 6786690 6786690P 98K7151 12AC1734 MMU01020C1000FB300
Product Name Chip Resistor - Surface Mount 0.2W 150V Resistor Surface Mount Resistors Surface Mount Resistors Thin Film Resistor, 100 Ohm, 200Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 100R, 1%, 0102; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details