Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMU0102-501%BL20K MMU0102-501%BL20K

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079606-MMU0102-501% BL20K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMU0102-501%BL20KMMU 0102-50 1% BL 20K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079606-MMU0102-501% BL20K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMU0102-501%BL20KMMU 0102-50 1% BL 20K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU0102-501%BL20K - 1079606-MMU0102-501%BL20K - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU0102-501%BL20K
1079606-MMU0102-501%BL20K
Chip Resistor - Surface Mount - MMU0102-501%BL20K 1079606-MMU0102-501%BL20K
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079606-MMU0102-501% BL20K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMU0102-501%BL20KMMU 0102-50 1% BL 20K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079606-MMU0102-501%BL20K
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): MMU0102-501%BL20KMMU0102-50 1% BL 20K;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Product overview: MMU0102-501%BL20K from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU0102-501%BL20K can be used for catalog matching and distributor lookup.

Product overview: MMU0102-501%BL20K from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU0102-501%BL20K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1079606-MMU0102-501%BL20K 52-MMU0102-501%BL20K
Product Name Chip Resistor - Surface Mount - MMU0102-501%BL20K Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details