Zener Diode 68V 500mW ±5% Surface Mount SOD-123
Manufacturer: Vishay
Win Source Part Number: 747603-MMSZ5266B-G3-
Manufacturer Homepage: www.vishay.com
Reference case: SOD1231206-68V
Reference Date Code: 15+Rohs
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Zener Diode, 68V V(Z), 5%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5266B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5266B-G3-08 can be used for catalog matching and distributor lookup.
Zener Diodes 68 Volt 0.5W 5%
DIODE ZENER 68V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5266B-G3-08-ND | 747603-MMSZ5266B-G3-08 | 287-MMSZ5266B-G3-08 | MMSZ5266B-G3-08 | MMSZ5266B-G3-08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5266B-G3-08 | 68V 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | ||||
| PD | 0.5000 milliwatts | ||||
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 |