Vishay Precision Group Single Zener Diodes MMSZ5265B-E3-08

Description
Zener Diode 62V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 62V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5265B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5265B-E3-08TR-ND
Single Zener Diodes 112-MMSZ5265B-E3-08TR-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5265B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5265B-E3-08CT-ND
Single Zener Diodes 112-MMSZ5265B-E3-08CT-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5265B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5265B-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5265B-E3-08DKR-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
62V 0.5W Zener Diode - 287-MMSZ5265B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 0.5W Zener Diode
287-MMSZ5265B-E3-08
62V 0.5W Zener Diode 287-MMSZ5265B-E3-08
Zener Diode, 62V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5265B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5265B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5265B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5265B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5265B-E3-08 - 801753-MMSZ5265B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5265B-E3-08
801753-MMSZ5265B-E3-08
Diodes - Zener - Single - MMSZ5265B-E3-08 801753-MMSZ5265B-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801753-MMSZ5265B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 62V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 185 Ohms Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 47V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801753-MMSZ5265B-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 62V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 185 Ohms
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 47V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5265B-E3-08
Zener Diodes MMSZ5265B-E3-08
Zener Diodes 62 Volt 0.5W 5%

Zener Diodes 62 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5265B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5265B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5265B-E3-08
DIODE ZENER 62V 500MW SOD123

DIODE ZENER 62V 500MW SOD123

Supplier's Site
Diode, Zener, 62V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8103 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8103
Diode, Zener, 62V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8103
DIODE, ZENER, 62V, 0.5W, SOD-123-2; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 0.5W, SOD-123-2; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 62V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4593 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4593
Diode, Zener, 62V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4593
DIODE, ZENER, 62V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5265B-E3-08TR-ND 287-MMSZ5265B-E3-08 801753-MMSZ5265B-E3-08 MMSZ5265B-E3-08 MMSZ5265B-E3-08 12X8103
Product Name Single Zener Diodes 62V 0.5W Zener Diode Diodes - Zener - Single - MMSZ5265B-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 62V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
VZ 62 volts 62 volts
ZZT 185 ohms 185 ohms
Unlock Full Specs
to access all available technical data