Zener Diode 60V 500mW ±2% Surface Mount SOD-123
Zener Diode 60V 500mW ±2% Surface Mount SOD-123
Zener Diode 60V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 60V 500MW SOD123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-MMSZ5264C-E3-08TR-ND | MMSZ5264C-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-123; SOD-123 |