ZENER DIODE; Zener Voltage Nom:60V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
ZENER DIODE; Zener Voltage Nom:60V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 35K8809 |
| Product Name | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 |