Zener Diodes 56 Volt 0.5W 2% AUTO Product overview: MMSZ5263C-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5263C-HE3-0
Zener Diode 56V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 56V 500MW SOD123
Zener Diodes 56 Volt 0.5W 2% AUTO
DIODE ZENER 56V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MMSZ5263C-HE3-08 | 112-MMSZ5263C-HE3-08TR-ND | MMSZ5263C-HE3-08 | MMSZ5263C-HE3-08 |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||
| VZ | 56 volts | 56 volts | ||
| ZZT | 150 ohms | 150 ohms |