Vishay Precision Group Zener Diode; Diode Case Style Vishay MMSZ5262B-V-GS08

Description
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:51V RoHS Compliant: Yes
Description
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:51V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Diode Case Style Vishay - 35K8797 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8797
Zener Diode; Diode Case Style Vishay 35K8797
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:51V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:51V RoHS Compliant: Yes

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4826 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4826
Zener Diode; Zener Voltage Nom Vishay 69R4826
ZENER DIODE; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 35K8797 69R4826
Product Name Zener Diode; Diode Case Style Vishay Zener Diode; Zener Voltage Nom Vishay
Package SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator double diodes - BZB784-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7384989P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details