Vishay Precision Group Single Zener Diodes MMSZ5262B-E3-08

Description
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5262B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5262B-E3-08GITR-ND
Single Zener Diodes MMSZ5262B-E3-08GITR-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5262B-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5262B-E3-08GICT-ND
Single Zener Diodes MMSZ5262B-E3-08GICT-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5262B-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5262B-E3-08GIDKR-ND
Single Zener Diodes MMSZ5262B-E3-08GIDKR-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
51V 0.5W Zener Diode - 287-MMSZ5262B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 0.5W Zener Diode
287-MMSZ5262B-E3-08
51V 0.5W Zener Diode 287-MMSZ5262B-E3-08
Zener Diode, 51V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5262B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5262B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5262B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5262B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324925-MMSZ5262B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324925-MMSZ5262B-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324925-MMSZ5262B-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324925-MMSZ5262B-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 39 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 125 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5262B-E3-08GIDKR ,MMSZ5262B-E3-08-ND, MMSZ5262B-E3-08GICT, MMSZ5262B-E3-08GITR Base Product Number: MMSZ5262 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324925-MMSZ5262B-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 39 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 125 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5262B-E3-08GIDKR,MMSZ5262B-E3-08-ND,MMSZ5262B-E3-08GICT,MMSZ5262B-E3-08GITR
Base Product Number: MMSZ5262
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5262B-E3-08
Zener Diodes MMSZ5262B-E3-08
Zener Diodes 51 Volt 0.5W 5%

Zener Diodes 51 Volt 0.5W 5%

Buy Now Datasheet
Diode, Zener, 51V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4590 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 51V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4590
Diode, Zener, 51V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4590
DIODE, ZENER, 51V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 51V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 51V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8100 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 51V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8100
Diode, Zener, 51V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8100
DIODE, ZENER, 51V, 0.5W, SOD-123-2; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 51V, 0.5W, SOD-123-2; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5262B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5262B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5262B-E3-08
DIODE ZENER 51V 500MW SOD123

DIODE ZENER 51V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5262B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5262B-E3-08
Single Zener Diodes MMSZ5262B-E3-08
DIODE ZENER 51V 500MW SOD123

DIODE ZENER 51V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5262B-E3-08GITR-ND 287-MMSZ5262B-E3-08 1324925-MMSZ5262B-E3-08 MMSZ5262B-E3-08 06X4590 MMSZ5262B-E3-08 MMSZ5262B-E3-08
Product Name Single Zener Diodes 51V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Diode, Zener, 51V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 51 volts 51 volts 51 volts
Unlock Full Specs
to access all available technical data