Win Source Part Number: 1367635-MMSZ5260C-E3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5260
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 33 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 93 Ohms
Zener Diode 43V 500mW ±2% Surface Mount SOD-123
Zener Diode 43V 500mW ±2% Surface Mount SOD-123
Zener Diode 43V 500mW ±2% Surface Mount SOD-123
Zener Diode, 43V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5260C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5260C-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 43V 500MW SOD123
Zener Diodes 43 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367635-MMSZ5260C-E3-08 | MMSZ5260C-E3-08GITR-ND | 287-MMSZ5260C-E3-08 | MMSZ5260C-E3-08 | MMSZ5260C-E3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 43V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| VZ | 43 volts | 43 volts | |||
| ZZT | 93 ohms | 93 ohms | |||
| IR | 0.1000 mA | 100 mA |