Vishay Precision Group Single Zener Diodes MMSZ5260B-E3-08

Description
Zener Diode 43V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 43V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ5260B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5260B-E3-08TR-ND
Single Zener Diodes 112-MMSZ5260B-E3-08TR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5260B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5260B-E3-08CT-ND
Single Zener Diodes 112-MMSZ5260B-E3-08CT-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ5260B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ5260B-E3-08DKR-ND
Single Zener Diodes 112-MMSZ5260B-E3-08DKR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5260B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5260B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5260B-E3-08
DIODE ZENER 43V 500MW SOD123

DIODE ZENER 43V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5260B-E3-08
Zener Diodes MMSZ5260B-E3-08
Zener Diodes 43 Volt 0.5W 5%

Zener Diodes 43 Volt 0.5W 5%

Buy Now Datasheet
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8098 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8098
Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8098
DIODE, ZENER, 43V, 0.5W, SOD-123-2; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 0.5W, SOD-123-2; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4588 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4588
Diode, Zener, 43V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4588
DIODE, ZENER, 43V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ5260B-E3-08TR-ND MMSZ5260B-E3-08 MMSZ5260B-E3-08 12X8098
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 43V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 43 volts
ZZT 93 ohms
Unlock Full Specs
to access all available technical data