Vishay Precision Group Diodes - Zener - Single - MMSZ5259B-V-GS08 MMSZ5259B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967276-MMSZ5259B-V-G S08 Packaging: Cut Tape Impedance: 80 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 39 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 3.2 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967276-MMSZ5259B-V-G S08 Packaging: Cut Tape Impedance: 80 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 39 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 3.2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5259B-V-GS08 - 967276-MMSZ5259B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5259B-V-GS08
967276-MMSZ5259B-V-GS08
Diodes - Zener - Single - MMSZ5259B-V-GS08 967276-MMSZ5259B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967276-MMSZ5259B-V-G S08 Packaging: Cut Tape Impedance: 80 Ω Power Dissipation: 500 mW Voltage Tolerance: 5 % Zener Voltage: 39 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 500 mW Test Current: 3.2 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967276-MMSZ5259B-V-GS08
Packaging: Cut Tape
Impedance: 80 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 39 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW
Test Current: 3.2 mA

Buy Now
Zener Diode; Diode Case Style Vishay - 35K8779 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8779
Zener Diode; Diode Case Style Vishay 35K8779
ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:39V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:39V RoHS Compliant: Yes

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4823 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4823
Zener Diode; Zener Voltage Nom Vishay 69R4823
ZENER DIODE; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 967276-MMSZ5259B-V-GS08 35K8779 69R4823
Product Name Diodes - Zener - Single - MMSZ5259B-V-GS08 Zener Diode; Diode Case Style Vishay Zener Diode; Zener Voltage Nom Vishay
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS
VZ 39 volts 39 volts
Unlock Full Specs
to access all available technical data