Zener Diode 36V 500mW ±2% Surface Mount SOD-123
Zener Diode 36V 500mW ±2% Surface Mount SOD-123
Zener Diode 36V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 36V 500MW SOD123
Zener Diodes 36 Volt 0.5W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5258C-E3-08GICT-ND | MMSZ5258C-E3-08 | MMSZ5258C-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |