ZENER DIODE; Diode Case Style:SOD-123; No. of Pins:2; Operating Temperature Range:-55°C to +150°C; Power Dissipation Pd:500mW; Zener Voltage Vz Typ:36V RoHS Compliant: Yes
ZENER DIODE; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 35K8773 | 69R4822 |
| Product Name | Zener Diode; Diode Case Style Vishay | Zener Diode; Zener Voltage Nom Vishay |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |